Status: | Active |
---|---|
Series: | MAX9647 |
RoHS: | Unknown |
Guaranteed +1.8V to +5.5V Performance |
-40°C to +125°C Automotive Temperature Range |
Low Supply Current (60µA/Channel at VDD = +5.0V) |
Input Common-Mode Voltage Range Includes Ground |
No Phase Reversal for Overdriven Inputs |
Low Output Saturation Voltage (120mV) |
Internal 2mV Hysteresis (MAX9648) |
5-Pin SC70 Space-Saving Package (2.0mm x 2.1mm x 1.0mm) |
tPD (ns) (typ) | 100 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 1.8 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 100 |
Logic Out | Open Drain |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 0.46 |
Status: | Unknown |
---|---|
Series: | MAX9647 Series |
RoHS: | Unknown |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 110ns |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | MAX9647 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
General-Purpose, Low-Voltage, | Analog Devices |
TINYPACK COMPARATOR, 110NS, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a MAX9647AUK+ ?
Additional datasheets, footprints and schematics for MAX9647AUK+ are listed on our Part Details page. You can also find images and similar parts to MAX9647AUK+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9647AUK+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9647AUK+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9647AUK+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9647AUK+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9647AUK+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX9647AUK+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9647AUK+ often in real-time on the comparison pages.
What if I can't find stock of MAX9647AUK+ ?
You can fill out our help required form which you can use to request a quote for MAX9647AUK+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.