Status: | Active |
---|---|
Series: | MAX9645 |
RoHS: | Unknown |
Tiny, 1mm x 1mm x 0.6mm 4-Bump UCSP Footprint = Two 0402 Resistors Also Available in a 5-Pin SOT23 Package |
Footprint = Two 0402 Resistors |
Also Available in a 5-Pin SOT23 Package |
Ultra-Low Operating Current (700nA max) |
-0.3V to +5.5V Input Voltage Range |
Internal 0.2V Reference Trimmed to 1% Accuracy |
15µs Propagation Delay |
-40°C to +85°C Extended Temperature Range |
tPD (µs) (typ) | 15 |
---|---|
VSUPPLY (V) (min) | 1 |
VSUPPLY (V) (max) | 5.5 |
# Comparators | 1 |
Thresh. (V) | 0.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 15µs |
Supply Voltage Range | -0.3V to 5.5V 1V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power Comparators with Pre | Analog Devices |
Comparator, Single, 15Us, Sot-23 | Newark Electronics |
COMPARATOR, SINGLE, 15US, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a MAX9645EUK+T ?
Additional datasheets, footprints and schematics for MAX9645EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX9645EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9645EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9645EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9645EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9645EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9645EUK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9645EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9645EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX9645EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX9645EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.