Status: | Active |
---|---|
Series: | MAX9638 |
RoHS: | Unknown |
Ideal for Precision Transimpedance Amplifier Applications Ultra-Low 0.1pA Bias Current Wide 1.5MHz Bandwidth Low Input Current-Noise Density: 0.9fA/√Hz |
Ultra-Low 0.1pA Bias Current |
Wide 1.5MHz Bandwidth |
Low Input Current-Noise Density: 0.9fA/√Hz |
Extend Battery Life Single-Supply Operation VDD = 2.1V to 5.5V Low 36µA Quiescent Current 1µA Quiescent Current in Shutdown |
Single-Supply Operation VDD = 2.1V to 5.5V |
Low 36µA Quiescent Current |
1µA Quiescent Current in Shutdown |
Save Board Space 6- and 8-Pin SC70 and 10-Pin UTQFN Packages |
6- and 8-Pin SC70 and 10-Pin UTQFN Packages |
Unity Gain BW (MHz) (typ) | 1.5 |
---|---|
Input IBIAS (nA) (max) | 0.00080 |
VOS (µV) (max) | 2200 |
VSUPPLY (Total) (V) (min) | 2.1 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Input/Output |
Package/Pins | ULTRA TQFN/10 |
BudgetaryPrice (See Notes) | 0.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 0.9V/µs |
Supply Voltage Range | 2.1V to 5.5V |
Amplifier Case Style | TQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3V/5V Low-Power, Low-Noise, CM | Analog Devices |
OP AMP, 1.5MHZ, 0.9V/US, TQFN-10 | Farnell |
Op Amp, 1.5Mhz, 0.9V/Us, Tqfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9638AVB+T ?
Additional datasheets, footprints and schematics for MAX9638AVB+T are listed on our Part Details page. You can also find images and similar parts to MAX9638AVB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9638AVB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9638AVB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9638AVB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9638AVB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9638AVB+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX9638AVB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9638AVB+T often in real-time on the comparison pages.
What if I can't find stock of MAX9638AVB+T ?
You can fill out our help required form which you can use to request a quote for MAX9638AVB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.