Status: | Active |
---|---|
Series: | MAX9634 |
RoHS: | Unknown |
Ultra-Low Supply Current of 1µA (max) |
Low 250µV (max) Input Offset Voltage |
Low < 0.5% (max) Gain Error |
Input Common Mode: +1.6V to +28V |
Voltage Output |
Four Gain Versions Available 25V/V (MAX9634T) 50V/V (MAX9634F) 100V/V (MAX9634H) 200V/V (MAX9634W) |
25V/V (MAX9634T) |
50V/V (MAX9634F) |
100V/V (MAX9634H) |
200V/V (MAX9634W) |
Tiny 1mm x 1mm x 0.6mm, 4-Bump UCSP or 5-Pin SOT23 Packages |
VSENSE_FS (mV) (recomm.) | 2550100 |
---|---|
VOS @25°C (µV) (max) | 250 |
Output Format | Voltage |
CMVR (V) (min) | 1.6 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 1.6 |
VCC (V) (max) | 28 |
ICC (µA) (typ) | 0.5 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V200 V/V25 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 0.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5UCSP (R)/4 |
BudgetaryPrice (See Notes) | 0.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | UCSP |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | 125kHz |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 28V |
Input Offset Voltage | 100µV |
CMRR | 130dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1µA, 4-Bump UCSP/SOT23, Precis | Analog Devices |
Current Sense Amp, 125Khz, Ucsp-4 | Newark Electronics |
CURRENT SENSE AMP, 125KHZ, UCSP-4 | element14 |
Where can I find additional details, specifications and documents for a MAX9634WERS+T ?
Additional datasheets, footprints and schematics for MAX9634WERS+T are listed on our Part Details page. You can also find images and similar parts to MAX9634WERS+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9634WERS+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9634WERS+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9634WERS+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9634WERS+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9634WERS+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9634WERS+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9634WERS+T often in real-time on the comparison pages.
What if I can't find stock of MAX9634WERS+T ?
You can fill out our help required form which you can use to request a quote for MAX9634WERS+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.