MAX9614AXT+T by Analog Devices

Low-Power Single/Dual, Rail-to-Rail Op Amps


The MAX9614/MAX9616 are low-power precision op amps that feature precision MOS inputs. These devices are ideal for a large number of signal processing applications such as photodiode transimpedance amplifiers and filtering/amplification of a wide variety of signals in industrial equipment. The devices also feature excellent RF immunity, making them ideal for portable applications. The MAX9614/MAX9616 are capable of operating from a 2.5V to 5.5V supply voltage over the -40°C to +125°C automotive temperature range. Both singles and duals are available in tiny SC70 packages. The MAX9614 features an active-low shutdown pin.

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
1,955
in stock
Buy Now
Logo for element14
element14
from US$1.10
1,955
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.93
1,500
in stock
Buy Now

Features

VCC = 2.5V to 5.5V (-40°C to +125°C)
Low 100μV (max) VOS
1µA Supply Current in Shutdown, 175µA Operating
Small SC70 Package
2.8MHz Bandwidth
Excellent RF Immunity

Specifications

Unity Gain BW (MHz) (typ) 2.8
Input IBIAS (nA) (max) 0.00155
VOS (µV) (max) 100
VSUPPLY (Total) (V) (min) 2.7
VSUPPLY (Total) (V) (max) 5.5
# Amplifiers 1
Rail to Rail Output Only
Package/Pins SC70/6
BudgetaryPrice (See Notes) 0.89


MAX9614AXT+T Amplifiers & Comparators by Analog Devices

OP AMP 2.8MHZ 1.3V/US SC-70

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 2.8MHz
Slew Rate 1.3V/µs
Supply Voltage Range 2.5V to 5.5V
Amplifier Case Style SC-70
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

OP AMP, 2.8MHZ, 1.3V/US, SC-70 | element14
Op Amp, 2.8Mhz, 1.3V/Us, Sc-70 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9614AXT+T ?

Additional datasheets, footprints and schematics for MAX9614AXT+T are listed on our Part Details page. You can also find images and similar parts to MAX9614AXT+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9614AXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9614AXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9614AXT+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9614AXT+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9614AXT+T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9614AXT+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9614AXT+T often in real-time on the comparison pages.

What if I can't find stock of MAX9614AXT+T ?

You can fill out our help required form which you can use to request a quote for MAX9614AXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay