MAX9600EUP+ by Analog Devices

Dual ECL and Dual/Quad PECL, 500ps, Ultra-High-Speed Comparators


The MAX9600/MAX9601/MAX9602 ultra-high-speed comparators feature extremely low propagation delay (500ps). These dual and quad comparators minimize propagation delay skew (10ps) and are designed for low propagation delay dispersion (30ps). These features make them ideal for applications where high-fidelity tracking of narrow pulses and low timing dispersion is critical. The differential input stage accepts a wide range of signals in the common-mode range from (VEE + 3V) to (VCC - 2V). The outputs are complementary digital signals, compatible with ECL and PECL systems, and provide sufficient current to directly drive transmission lines terminated in 50Ω. The MAX9600/MAX9601 dual-channel ECL and dual-channel PECL output comparators incorporate latch enable (LE_, active-low LE_), and hysteresis (HYS_). The complementary latch-enable control permits tracking, track-hold or sample-hold mode of operations. The latch-enables can be driven with standard ECL logic for MAX9600 and PECL logic for MAX9601. The MAX9602 quad-channel PECL output comparator is ideal for high-density packaging in limited board space. The MAX9600/MAX9601 are available in 20-pin TSSOP packages, and the MAX9602 is offered in a 24-pin TSSOP package. The MAX9600/MAX9601/MAX9602 are specified for operation from -40°C to +85°C.

Where to Buy

Prices starting from US$12.56

Distributor Stock
Logo for RS
RS
from US$14.43
6
in stock
Buy Now
Logo for element14
element14
from US$12.56
-
Buy Now
Logo for Farnell
Farnell
from US$13.51
-
Buy Now

Features

500ps Propagation Delay
30ps Propagation Delay Dispersion
4Gbps Tracking Frequency
-2.2V to +3V Input Range with +5V/-5.2V Supplies
-1.2V to +4V Input Range with +6V/-4.2V Supplies
Differential ECL Outputs (MAX9600)
Differential PECL Outputs (MAX9601/MAX9602)
Latch Enable (MAX9600/MAX9601)
Adjustable Hysteresis (MAX9600/MAX9601)

Specifications

tPD (ns) (typ) 0.5
VOS (mV) (max) 5
VSUPPLY (Total) (V) (min) 8.3
VSUPPLY (Total) (V) (max) 10.5
# Comparators 2
ICC per Comp. (µA) (max) 12000
Logic Out ECL
Oper. Temp. (°C) -40 to +85
Package/Pins TSSOP/20
BudgetaryPrice (See Notes) 8.01


MAX9600EUP+ Amplifiers & Comparators by Analog Devices

IC COMPARATOR DUAL ULTRA-FAST ECL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX9600/MAX9601/MAX9602 ultra-high-speed com- parators feature extremely low propagation delay (500ps). These dual and quad comparators minimize propagation delay skew (10ps) and are designed for low propagation delay dispersion (30ps). These features make them ideal for applications where high-fidelity track- ing of narrow pulses and low timing dispersion is critical. The differential input stage accepts a wide range of signals in the common-mode range from (VEE + 3V) to (VCC - 2V). The outputs are complementary digital signals, compatible with ECL and PECL systems, and provide sufficient current to directly drive transmission lines terminated in 50Ω. The MAX9600/MAX9601 dual-channel ECL and dual-chan- nel PECL output comparators incorporate latch enable (LE_, LE_), and hysteresis (HYS_). The complementary latch-enable control permits tracking, track-hold, or sample- hold mode of operations. The latch enables can be driven with standard ECL logic for MAX9600 and PECL logic for MAX9601. The MAX9602 quad-channel PECL output comparator is ideal for high-density packaging in limit- ed board space. The MAX9600/MAX9601 are available in 20-pin TSSOP packages, and the MAX9602 is offered in a 24-pin TSSOP package. The MAX9600/MAX9601/MAX9602 are specified for operation from -40°C to +85°C.

Specifications

Comparator Type High Speed
No. of Comparators 2 Comparators, 2
Response Time 500ps
Supply Voltage Range 4.3V to 6.3V -4V to -6V
Comparator Case Style TSSOP
No. of Pins 20Pins
IC Output Type Differential ECL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Amplifier Case Style TSSOP
Base Number 9600
No.Comparators 2
Operating Temperature Range -40°C to +85°C
Output Compatibility ECL
Output Offset Voltage Max 5mV
Supply Current 16mA
Supply Voltage Max 10.5V
Supply Voltage Min 4.3V
Termination Type Surface Mount Device

Alternative Descriptions

MAX9600EUP+,Analog Comparators | RS
IC, COMPARATOR, DUAL, ULTRA-FAST, ECL | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9600EUP+ ?

Additional datasheets, footprints and schematics for MAX9600EUP+ are listed on our Part Details page. You can also find images and similar parts to MAX9600EUP+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9600EUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9600EUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9600EUP+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9600EUP+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9600EUP+ have stock available?

Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for MAX9600EUP+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9600EUP+ often in real-time on the comparison pages.

What if I can't find stock of MAX9600EUP+ ?

You can fill out our help required form which you can use to request a quote for MAX9600EUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay