Status: | Active |
---|---|
Series: | MAX954 |
RoHS: | Unknown |
Op Amp + Comparator + Reference in an 8-Pin µMAX® Package (MAX951/MAX952) |
7µA Typical Supply Current (Op Amp + Comparator + Reference) |
Comparator and Op Amp Input Range Includes Ground |
Outputs Swing Rail-to-Rail |
2.4V to 7V Supply Voltage Range |
Unity-Gain Stable and 125kHz Decompensated AV > 10V/V Op Amp Options |
Internal 1.2V ±2% Bandgap Reference |
Internal Comparator Hysteresis |
Op Amp Capable of Driving up to 1000pF Load |
Internal Reference (1.2V ±2%) | No |
---|---|
ICC per Comp. (µA) (max) | 8 |
VCMVR (V) | 0 to VCC-1.6 |
Op. Amp. GBW (kHz) (typ) | 125 |
AVCL (min) | 10 |
Op. Amp. VOS (mV) (max) | 3 |
Op. Amp. IBIAS (pA) (max) | 50 |
Op. Amp. VNOISE (nV/√Hz) | 80 @ 1kHz |
Comparator tPD (µs) | 4 |
Comparator VOUT @Load (V) (typ) | 0.4 to VCC-0.4 @ 100k |
VSUPPLY (V) (min) | 2.4 |
VSUPPLY (V) (max) | 7 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 125kHz |
Slew Rate | 66V/ms |
Supply Voltage Range | 2.4V to 7V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OP AMP, 125KHZ, 66V/MS, NSOIC-8 | element14 |
Op Amp, 125Khz, 66V/Ms, Nsoic-8 | Newark Electronics |
Ultra-Low-Power, Single-Supply | Analog Devices |
Where can I find additional details, specifications and documents for a MAX954ESA+T ?
Additional datasheets, footprints and schematics for MAX954ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX954ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX954ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX954ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX954ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX954ESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX954ESA+T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX954ESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX954ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX954ESA+T ?
You can fill out our help required form which you can use to request a quote for MAX954ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.