Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 80ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
COMPARATOR, QUAD, 80NS, DIP | element14 |
Comparator, Quad, 80Ns, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX944EPD+?
Additional datasheets, footprints and schematics for MAX944EPD+ are listed on our Part Details page. You can also find images and similar parts to MAX944EPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX944EPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX944EPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX944EPD+ fall under?
The MAX944EPD+ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to MAX944EPD+ when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX944EPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX944EPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX944EPD+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX944EPD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX944EPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX944EPD+?
You can fill out our help required form which you can use to request a quote for MAX944EPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.