Status: | Production |
---|---|
Series: | MAX942 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 80ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifier Case Style | SOIC |
Base Number | 942 |
Comparator Features | Dual |
IC Temperature Range | Commercial |
Logic Function Number | 942 |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS TTL |
Supply Current | 400µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
2xComp SingS HS LP SO8 | Schukat Electronic |
ER - Comparator | RS |
Comparator, 80Ns, 0 To 70Deg C | Newark Electronics |
COMPARATOR DUAL RAIL/RAIL, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a MAX942CSA+?
Additional datasheets, footprints and schematics for MAX942CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX942CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX942CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX942CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX942CSA+ fall under?
The MAX942CSA+ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to MAX942CSA+ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX942CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX942CSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX942CSA+ have stock available?
Authorised distributors including Schukat Electronic, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for MAX942CSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX942CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX942CSA+?
You can fill out our help required form which you can use to request a quote for MAX942CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.