Status: | Active |
---|---|
Series: | MAX9375 |
RoHS: | Unknown |
Guaranteed 2GHz Switching Frequency |
Accepts LVDS/LVPECL/Anything Inputs |
421ps (typ) Propagation Delays |
30ps (max) Pulse Skew |
2psRMS (max) Random Jitter |
Minimum 100mV Differential Input to Guarantee AC Specifications |
Temperature-Compensated LVPECL Output |
+3.0V to +3.6V Power-Supply Operating Range |
>2kV ESD Protection (Human Body Model) |
Signal Type (Rx) | CMLHSTLLVDSLVPECL |
---|---|
Signal Type (Tx) | LVPECL |
Functions | Level Translator |
# Rx | 1 |
# Tx | 1 |
Propagation Delay (ps) (max) | 600 |
VSUPPLY (V) | 3.3 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 421ps |
No. of Pins | 8Pins |
Logic Case Style | µMAX |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single LVDS/Anything-to-LVPECL | Analog Devices |
Single LVDS/Anything/LVPECL Translator | RS |
LEVEL TRANSLATOR, 1-CH, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX9375EUA+ ?
Additional datasheets, footprints and schematics for MAX9375EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX9375EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9375EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9375EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9375EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9375EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9375EUA+ have stock available?
Authorised distributors including Analog Devices, RS, element14 and Farnell have stock available or on a lead time for MAX9375EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9375EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9375EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX9375EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.