Status: | Active |
---|---|
Series: | MAX9374A |
RoHS: | Unknown |
Guaranteed 2.0GHz Operating Frequency |
250ps (typ) Propagation Delay |
1.0psRMS Jitter (typ) |
2.375V to 2.625V Low-Voltage Supply Range (MAX9374) |
On-Chip VBB Reference for Single-Ended Input |
Output Low for Open Inputs |
Output Conforms to ANSI TIA/EIA-644 LVDS Standard |
ESD Protection >2.0kV (Human Body Model) |
Available in Small 8-Pin SOT23 Package |
Signal Type (Rx) | LVPECL |
---|---|
Signal Type (Tx) | LVDS |
Functions | Level Translator |
# Rx | 1 |
# Tx | 1 |
Propagation Delay (ps) (max) | 400 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 5.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 250ps |
No. of Pins | 8Pins |
Logic Case Style | SOT-23 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DIFF LVPECL-TO-LVDS TRANSLATOR, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX9374AEKA+T ?
Additional datasheets, footprints and schematics for MAX9374AEKA+T are listed on our Part Details page. You can also find images and similar parts to MAX9374AEKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9374AEKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9374AEKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9374AEKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9374AEKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9374AEKA+T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX9374AEKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9374AEKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9374AEKA+T ?
You can fill out our help required form which you can use to request a quote for MAX9374AEKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.