Status: | Active |
---|---|
Series: | MAX932 |
RoHS: | Unknown |
Prices starting from US$4.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.55
|
26
in stock
|
Buy Now | |
Analog Devices
from US$5.26
|
4,470
in stock
|
Buy Now | |
Newark Electronics
from US$5.47
|
152
in stock
|
Buy Now | |
element14
from US$5.60
|
152
in stock
|
Buy Now | |
Farnell
from US$4.77
|
152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.78
|
34
in stock
|
Buy Now | |
Schukat Electronic
from US$4.78
|
-
|
Buy Now |
Ultra-Low 4µA Max Quiescent Current over Extended Temp. Range (MAX931) |
Power Supplies: Single +2.5V to +11V Dual ±1.25V to ±5.5V |
Single +2.5V to +11V |
Dual ±1.25V to ±5.5V |
Input Voltage Range Includes Negative Supply |
Internal 1.182V ±2% Bandgap Reference |
Adjustable Hysteresis |
TTL-/CMOS-Compatible Outputs |
12µs Propagation Delay (10mV Overdrive) |
No Switching Crowbar Current |
40mA Continuous Source Current |
Available in Space-Saving µMAX® Package |
tPD (µs) (typ) | 12 |
---|---|
VOS (mV) (max) | 10 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 11 |
# Comparators | 2 |
Thresh. (V) | 1.182 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 12µs |
Supply Voltage Range | 2.5V to 11V ± 1.25V to ± 5.5V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low-Power, Low-Cost Comp | Analog Devices |
Comparator, Dual, 12Us, Dip | Newark Electronics |
COMPARATOR, DUAL, 12US, DIP | element14 |
IC: comparator | Transfer Multisort Elektronik |
Single comparator,MAX932CPA DIP8 | RS |
2xComp SingS ULP U-Ref 2% DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX932CPA+ ?
Additional datasheets, footprints and schematics for MAX932CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX932CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX932CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX932CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX932CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX932CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX932CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MAX932CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX932CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX932CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX932CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.