MAX9282ACOAXEVKIT# by Analog Devices

Evaluation Kit for the MAX9278A/MAX9282A

Status: Active
Series: MAX9282ACOAXEVKIT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX9278A/MAX9282A coax evaluation kits (EV kit) provide a proven design to evaluate the MAX9278A/MAX9282A high-bandwidth gigabit multimedia serial link (GMSL) deserializers with spread spectrum and full duplex control channel with the use of a standard FAKRA coaxial cable. The EV kit also includes Windows XP®-, Windows Vista®-, and Windows 7-compatible software that provides a simple graphical-user interface (GUI) for exercising the features of the device. The EV kit comes with a MAX9278AGTJ/V+ or MAX9282AGTJ/V+ installed. For complete GMSL evaluation, using a standard FAKRA coaxial cable, order the MAX9278A/MAX9282A coax EV kit and a companion serializer board (MAX9275/MAX9279 coax EV kit referenced in this document). For evaluating with STP cable, also order the MAXCOAX2STP-HSD adapter kit and refer to its data sheet. Only one adapter kit is required per link, connecting the serializer and deserializer (SerDes) boards.

Where to Buy

Prices starting from US$701.00

Distributor Stock
Logo for Farnell
Farnell
from US$741.86
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$750.94
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$701.00
1
in stock
Buy Now

Features

Accepts GMSL Serial Data through FAKRA Connectors and Provides LVDS and Parallel Outputs
Windows XP-, Windows Vista-, and Windows 7-Compatible Software
USB-PC Connection (Cable Included)
USB Powered
Proven PCB Layout
Fully Assembled and Tested


MAX9282ACOAXEVKIT# Development Boards & Evaluation Kits by Analog Devices

EVAL BOARD 3.12GBPS GMSL DESERIALIZER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Kit Application Type Interface
Application Sub Type Deserializer
Silicon Manufacturer Maxim Integrated Products
Silicon Core Number MAX9282A
Product Range -
Kit Contents Eval Board MAX9282A with Windows Compatible Software USB cable
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Evaluation Board, Deserializer | Newark Electronics
EVAL BOARD, 3.12GBPS GMSL DESERIALIZER | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9282ACOAXEVKIT# ?

Additional datasheets, footprints and schematics for MAX9282ACOAXEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX9282ACOAXEVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9282ACOAXEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9282ACOAXEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9282ACOAXEVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9282ACOAXEVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9282ACOAXEVKIT# have stock available?

Authorised distributors including Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for MAX9282ACOAXEVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9282ACOAXEVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX9282ACOAXEVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX9282ACOAXEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay