Status: | Active |
---|---|
Series: | MAX9278A |
RoHS: | Unknown |
Ideal for High-Definition Video Applications 104MHz High-Bandwidth Mode Supports 1920 × 720p/60Hz Display with 24-Bit Color Works with Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP Equalization Allows 15m Cable at Full Speed Up to 192kHz Sample Rate and 32-Bit Sample Depth for 7.1 Channel HD Audio Audio Clock from Audio Source or Audio Sink Color Lookup Table for Gamma Correction CNTL[3:0] Control Outputs |
104MHz High-Bandwidth Mode Supports 1920 × 720p/60Hz Display with 24-Bit Color |
Works with Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP |
Equalization Allows 15m Cable at Full Speed |
Up to 192kHz Sample Rate and 32-Bit Sample Depth for 7.1 Channel HD Audio |
Audio Clock from Audio Source or Audio Sink |
Color Lookup Table for Gamma Correction |
CNTL[3:0] Control Outputs |
Multiple Data Rates for System Flexibility Up to 3.12Gbps Serial-Bit Rate 6.25MHz to 104MHz Pixel Clock 9.6kbps to 1Mbps Control Channel in UART, UART-to-UART, UART-to-I2C, or I2C-to-I2C Modes with Clock-Stretch Capability |
Up to 3.12Gbps Serial-Bit Rate |
6.25MHz to 104MHz Pixel Clock |
9.6kbps to 1Mbps Control Channel in UART, UART-to-UART, UART-to-I2C, or I2C-to-I2C Modes with Clock-Stretch Capability |
Reduces EMI and Shielding Requirements Programmable Spread Spectrum Reduces EMI Tracks Spread Spectrum on Input High-Immunity Mode for Maximum Control-Channel Noise Rejection |
Programmable Spread Spectrum Reduces EMI |
Tracks Spread Spectrum on Input |
High-Immunity Mode for Maximum Control-Channel Noise Rejection |
Peripheral Features for System Power-Up and Verification Built-In PRBS Tester for BER Testing of the Serial Link Programmable Choice of Nine Default Device Addresses Two Dedicated GPIO Ports Dedicated “Up/Down” GPI for Touch-Screen Interrupt and Other Uses Remote/Local Wake-Up from Sleep Mode |
Built-In PRBS Tester for BER Testing of the Serial Link |
Programmable Choice of Nine Default Device Addresses |
Two Dedicated GPIO Ports |
Dedicated “Up/Down” GPI for Touch-Screen Interrupt and Other Uses |
Remote/Local Wake-Up from Sleep Mode |
Meets Rigorous Automotive and Industrial Requirements -40°C to +105°C Operating Temperature ±8kV Contact and ±15kV Air ISO 10605 and IEC 61000-4-2 ESD Protection |
-40°C to +105°C Operating Temperature |
±8kV Contact and ±15kV Air ISO 10605 and IEC 61000-4-2 ESD Protection |
Signal Type (Rx) | CMLLVDS |
---|---|
Signal Type (Tx) | CML |
Functions | Deserializer |
# Rx | 1 |
Data Rates (Mbps) | 3120 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | TQFN/48 |
BudgetaryPrice (See Notes) | 4.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 3.12Gbps |
IC Input Type | CML |
IC Output Type | LVDS |
Driver Case Style | TQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
No. of Inputs | 1 |
No. of Outputs | 3Outputs |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
DESERIALISER, AEC-Q100, 3.12GBPS, TQFN48 | element14 |
De-Serializer, 3.12Gbps, Tqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9278AGTM/V+ ?
Additional datasheets, footprints and schematics for MAX9278AGTM/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9278AGTM/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9278AGTM/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9278AGTM/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9278AGTM/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9278AGTM/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9278AGTM/V+ have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MAX9278AGTM/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9278AGTM/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX9278AGTM/V+ ?
You can fill out our help required form which you can use to request a quote for MAX9278AGTM/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.