MAX9277GTM/V+ by Analog Devices

3.12Gbps GMSL Serializers for Coax or STP Output Drive and LVDS Input


The MAX9277/MAX9281 are 3.12Gbps Gigabit Multimedia Serial Link (GMSL) serializers with 3- or 4-data lane LVDS input (oLDI) and a CML serial output programmable for 50Ω coax or 100Ω shielded twisted pair (STP) cable drive. The MAX9281 has HDCP content protection but otherwise is the same as the MAX9277. The serializers pair with any GMSL deserializer capable of coax input. When programmed for STP output they are backward compatible with any GMSL deserializer. The output amplitude is programmable 100mV to 500mV single-ended (coax) or 100mV to 400mV differential (STP). The audio channel supports L-PCM I2S stereo and up to eight channels of L-PCM in TDM mode. Sample rates of 32kHz to 192kHz are supported with sample depth up to 32 bits. The embedded control channel operates at 9.6kbps to 1Mbps in UART-UART and UART-I2C modes, and up to 1Mbps in I2C-I2C mode. Using the control channel, a µC can program serializer, deserializer and peripheral device registers at any time, independent of video timing, and manage HDCP operation (MAX9281). A GPO output supports touch-screen controller interrupt requests from the remote end of the link. For use with longer cables, the serializers have programmable pre/deemphasis. Programmable spread spectrum is available on the serial output. The serial output meets ISO 10605 and IEC61000-4-2 ESD standards. The core supply is 1.7 to 1.9V and the I/O supply is 1.7 to 3.6V. The package is a lead-free, 48-pin, 7mm x 7mm TQFN with exposed pad and 0.5mm lead pitch.

Where to Buy

Prices starting from US$14.84

Distributor Stock
Logo for Farnell
Farnell
from US$19.02
779
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$14.84
4,655
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.80
779
in stock
Buy Now
Logo for element14
element14
from US$20.13
779
in stock
Buy Now

Features

Ideal for High-Definition Video Applications Drives Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP 104MHz High-Bandwidth Mode Supports 1920x720p/60Hz Display With 24-Bit Color Serializer Pre/Deemphasis Allows 15m Cable at Full Speed Up to 192kHz Sample Rate and 32-Bit Sample Depth For 7.1 Channel HD Audio
Drives Low-Cost 50Ω Coax Cable and FAKRA Connectors or 100Ω STP
104MHz High-Bandwidth Mode Supports 1920x720p/60Hz Display With 24-Bit Color
Serializer Pre/Deemphasis Allows 15m Cable at Full Speed
Up to 192kHz Sample Rate and 32-Bit Sample Depth For 7.1 Channel HD Audio
Multiple Data Rates for System Flexibility Up to 3.12Gbps Serial-Bit Rate 6.25MHz to 104MHz Pixel Clock 9.6kbps to 1Mbps Control Channel in UART, Mixed UART/I2C, or I2C Mode with Clock Stretch Capability
Up to 3.12Gbps Serial-Bit Rate
6.25MHz to 104MHz Pixel Clock
9.6kbps to 1Mbps Control Channel in UART, Mixed UART/I2C, or I2C Mode with Clock Stretch Capability
Reduces EMI and Shielding Requirements Serial Output Programmable for 100mV to 500mV Single-Ended or 100mV to 400mV Differential Programmable Spread Spectrum Reduces EMI Bypassable Input PLL for Pixel Clock Jitter Attenuation Tracks Spread Spectrum on Input High-Immunity Mode for Maximum Control-Channel Noise Rejection
Serial Output Programmable for 100mV to 500mV Single-Ended or 100mV to 400mV Differential
Programmable Spread Spectrum Reduces EMI
Bypassable Input PLL for Pixel Clock Jitter Attenuation
Tracks Spread Spectrum on Input
High-Immunity Mode for Maximum Control-Channel Noise Rejection
Peripheral Features for System Power-Up and Verification Built-In PRBS Generator for BER Testing of the Serial Link Programmable Choice of 9 Default Device Addresses Dedicated “Up/Down” GPO for Touch-Screen Interrupt and Other Uses Remote/Local Wake-Up from Sleep Mode
Built-In PRBS Generator for BER Testing of the Serial Link
Programmable Choice of 9 Default Device Addresses
Dedicated “Up/Down” GPO for Touch-Screen Interrupt and Other Uses
Remote/Local Wake-Up from Sleep Mode
Meets Rigorous Automotive and Industrial Requirements -40°C to +105°C Operating Temperature 8kV Contact and 15kV Air ISO 10605 and IEC 61000-4-2 ESD Protection
-40°C to +105°C Operating Temperature
8kV Contact and 15kV Air ISO 10605 and IEC 61000-4-2 ESD Protection

Specifications

Signal Type (Rx) LVDS
Signal Type (Tx) CML
Functions Serializer
# Rx 30
# Tx 1
Data Rates (Mbps) 2800
VSUPPLY (V) 1.83.3
Package/Pins TQFN/48
BudgetaryPrice (See Notes) 6.83


MAX9277GTM/V+ Semiconductors - ICs by Analog Devices

SERIALISER AEC-Q100 3.12GBPS TQFN-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SERDES Function Serialiser
Data Rate 3.12Gbps
IC Input Type LVDS
IC Output Type CML
Driver Case Style TQFN
No. of Pins 48Pins
Supply Voltage Min 1.7V
Supply Voltage Max 1.9V
No. of Inputs 30
No. of Outputs 1Outputs
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Serializer with serial LVDS in | Analog Devices
Serialiser, 3.12Gbps, Lvds, Tqfn-Ep-48 | Newark Electronics
SERIALISER, 3.12GBPS, TQFN-EP-48 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9277GTM/V+ ?

Additional datasheets, footprints and schematics for MAX9277GTM/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9277GTM/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9277GTM/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9277GTM/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9277GTM/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9277GTM/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9277GTM/V+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9277GTM/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9277GTM/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX9277GTM/V+ ?

You can fill out our help required form which you can use to request a quote for MAX9277GTM/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay