Status: | Active |
---|---|
Series: | MAX9277COAXEVKIT |
RoHS: | Unknown |
Accepts 4-Channel LVDS or 24-Bit/32-Bit Parallel Video |
Windows XP-, Windows Vista-, and Windows 7-Compatible Software |
USB-PC Connection (Cable Included) |
USB Powered |
Proven PCB Layout |
Fully Assembled and Tested |
Kit Application Type | Interface |
---|---|
Application Sub Type | Serializer |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX9277 |
Product Range | - |
Kit Contents | Eval Board MAX9277 USB cable |
SVHC | No SVHC (15-Jan-2018) |
EVAL BOARD, GMSL SERIALIZER | Farnell |
Where can I find additional details, specifications and documents for a MAX9277COAXEVKIT# ?
Additional datasheets, footprints and schematics for MAX9277COAXEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX9277COAXEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9277COAXEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9277COAXEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9277COAXEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9277COAXEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9277COAXEVKIT# have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for MAX9277COAXEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9277COAXEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX9277COAXEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX9277COAXEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.