Status: | Active |
---|---|
Series: | MAX9259 |
RoHS: | Unknown |
Ideal for Digital Video Applications Up to XGA (1280 x 768) or Dual-View WVGA (2 x 854 x 480) Panels with 18- or 24-Bit Color Pre/Deemphasis Allows 15m Cable at Full Speed Up to 192kHz, 32-Bit Sample I2S |
Up to XGA (1280 x 768) or Dual-View WVGA (2 x 854 x 480) Panels with 18- or 24-Bit Color |
Pre/Deemphasis Allows 15m Cable at Full Speed Up to 192kHz, 32-Bit Sample I2S |
Multiple Data Rates for System Flexibility Up to 3.12Gbps Serial-Bit Rate 6.25MHz to 104MHz Pixel Clock Up to 1Mbps UART/UART-to-I2C Control Channel |
Up to 3.12Gbps Serial-Bit Rate |
6.25MHz to 104MHz Pixel Clock |
Up to 1Mbps UART/UART-to-I2C Control Channel |
Reduces EMI and Shielding Requirements Serial Output Programmable for 100mV to 400mV Programmable Spread Spectrum Reduces EMI Bypasses Input PLL for Jitter Attenuation |
Serial Output Programmable for 100mV to 400mV |
Programmable Spread Spectrum Reduces EMI |
Bypasses Input PLL for Jitter Attenuation |
Peripheral Features for System Verification Built-In Serial Link PRBS BER Tester Interrupt Transmission from Deserializer to Serializer Meets AEC-Q100 Requirements -40°C to +105°C Operating Temperature Range ±10kV Contact and 25kV Air ISO 10605 and ±10kV IEC 61000-4-2 ESD Protection |
Built-In Serial Link PRBS BER Tester |
Interrupt Transmission from Deserializer to Serializer |
Meets AEC-Q100 Requirements -40°C to +105°C Operating Temperature Range ±10kV Contact and 25kV Air ISO 10605 and ±10kV IEC 61000-4-2 ESD Protection |
-40°C to +105°C Operating Temperature Range |
±10kV Contact and 25kV Air ISO 10605 and |
±10kV IEC 61000-4-2 ESD Protection |
Signal Type (Rx) | CML |
---|---|
Signal Type (Tx) | CML |
Functions | Serializer |
# Rx | 30 |
# Tx | 1 |
Data Rates (Mbps) | 2500 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | TQFN/56TQFP/64 |
BudgetaryPrice (See Notes) | 7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 3.12Gbps |
IC Input Type | CML |
IC Output Type | CML |
Driver Case Style | TQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
No. of Inputs | 30 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Gigabit Multimedia Serial Link | Analog Devices |
Serialiser, Aec-Q100, 3.12Gbps, Tqfp-64 | Newark Electronics |
SERIALISER, 3.12GBPS, TQFP-64 | element14 |
Where can I find additional details, specifications and documents for a MAX9259GCB/V+ ?
Additional datasheets, footprints and schematics for MAX9259GCB/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9259GCB/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9259GCB/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9259GCB/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9259GCB/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9259GCB/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9259GCB/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9259GCB/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9259GCB/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX9259GCB/V+ ?
You can fill out our help required form which you can use to request a quote for MAX9259GCB/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.