Status: | Active |
---|---|
Series: | MAX9257A |
RoHS: | Unknown |
10/12/14/16/18-Bit Programmable Parallel Data Width |
MAX9258A Does Not Require Reference Clock |
Parity Protection for Video and Control Channels |
Programmable Spread Spectrum |
Programmable Rising or Falling Edge for HSYNC, VSYNC, and Clock |
Up to 10 Remotely Programmable GPIO on MAX9257A |
Automatic Resynchronization in Case of Loss of Lock |
MAX9257A Parallel Clock Jitter Filter PLL with Bypass |
DC-Balanced Coding Allows AC-Coupling |
5 Levels of Preemphasis for Up to 20m STP Cable Drive |
Integrity Test Using On-Chip Programmable PRBS Generator and Checker |
LVDS I/O Meet ISO 10605 ESD Protection (±10kV Contact and ±30kV Air Discharge) |
LVDS I/O Meet IEC 61000-4-2 ESD Protection (±8kV Contact and ±20kV Air Discharge) |
LVDS I/O Meet ±200V Machine Model ESD Protection |
-40°C to +105°C Operating Temperature Range |
Space-Saving, 40-Pin TQFN (5mm x 5mm) with Exposed Pad or 48-Pin LQFP Packages |
+3.3V Core Supply and 1.8V to 3.3V I/O Supply |
Signal Type (Rx) | LVCMOS |
---|---|
Signal Type (Tx) | LVDS |
Functions | Serializer |
# Rx | 18 |
# Tx | 1 |
Data Rates (Mbps) | 840 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | LQFP/48TQFN/40 |
BudgetaryPrice (See Notes) | 5.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 840Mbps |
IC Input Type | - |
IC Output Type | LVDS |
Driver Case Style | TQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
No. of Inputs | 18 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SERIALISER, 840MBPS, TQFN-40 | Farnell |
Serialiser, Aec-Q100, 840Mbps, Tqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9257AGTL/V+ ?
Additional datasheets, footprints and schematics for MAX9257AGTL/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9257AGTL/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9257AGTL/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9257AGTL/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9257AGTL/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9257AGTL/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9257AGTL/V+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9257AGTL/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9257AGTL/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX9257AGTL/V+ ?
You can fill out our help required form which you can use to request a quote for MAX9257AGTL/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.