Status: | Active |
---|---|
Series: | MAX9249 |
RoHS: | Unknown |
Pairs with Any GMSL Deserializer |
2.5Gbps Payload Rate AC-Coupled Serial Link with 8B/10B Line Coding |
Supports Up to WXGA (1280 x 800) with 24-Bit Color |
8.33MHz to 104MHz (3-Channel LVDS) or 6.25MHz to 78MHz (4-Channel LVDS) Input Clock |
4-Bit to 32-Bit Word Length, 8kHz to 192kHz I²S Audio Channel Supports High-Definition Audio |
Embedded Half-/Full-Duplex Bidirectional Control Channel (100kbps to 1Mbps) |
Interrupt Supports Touch-Screen Functions for Display Panels |
Remote-End I²C Master for Peripherals |
Preemphasis Line Driver |
Programmable Spread Spectrum on the Serial Outputs for Reduced EMI |
Automatic Data-Rate Detection Allows "On-the-Fly" Data-Rate Change |
Input Clock PLL Jitter Attenuator |
Built-In PRBS Generator for BER Testing of the Serial Link |
Line-Fault Detector Detects Serial Link Shorts to Ground, Battery, or Open Link |
ISO 10605 and IEC 61000-4-2 ESD Protection |
-40°C to +105°C Operating Temperature Range |
1.8V to 3.3V I/O, 1.8V Core, and 3.3V LVDS Supplies |
Patent Pending |
Signal Type (Rx) | LVDS |
---|---|
Signal Type (Tx) | CML |
Functions | Serializer |
# Rx | 5 |
# Tx | 1 |
Data Rates (Mbps) | 2500 |
VSUPPLY (V) | 1.83.3 |
Package/Pins | TQFP/48 |
BudgetaryPrice (See Notes) | 7.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 2.5Gbps |
IC Input Type | LVDS |
IC Output Type | CML |
Driver Case Style | TQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.3V |
No. of Inputs | 5 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Gigabit Multimedia Serial Link | Analog Devices |
SERIALISER, 2.5GBPS, TQFP-48 | Farnell |
Serialiser, Aec-Q100, 2.5Gbps, Tqfp-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9249GCM/V+ ?
Additional datasheets, footprints and schematics for MAX9249GCM/V+ are listed on our Part Details page. You can also find images and similar parts to MAX9249GCM/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9249GCM/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9249GCM/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9249GCM/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9249GCM/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9249GCM/V+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX9249GCM/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9249GCM/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX9249GCM/V+ ?
You can fill out our help required form which you can use to request a quote for MAX9249GCM/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.