Status: | Active |
---|---|
Series: | MAX923 |
RoHS: | Unknown |
µMAX® Package—Smallest 8-Pin SO (MAX921/MAX922/MAX923) |
Ultra-Low 4µA Max Quiescent Current Over Extended Temp. Range (MAX921) |
Power Supplies: Single +2.5V to +11V Dual ±1.25V to ±5.5V |
Single +2.5V to +11V |
Dual ±1.25V to ±5.5V |
Input Voltage Range Includes Negative Supply |
Internal 1.182V ±1% Bandgap Reference |
Adjustable Hysteresis |
TTL/CMOS-Compatible Outputs |
12µs Propagation Delay (10mV Overdrive) |
No Switching Crowbar Current |
40mA Continuous Source Current |
tPD (µs) (typ) | 12 |
---|---|
VOS (mV) (max) | 10 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 11 |
# Comparators | 2 |
Thresh. (V) | 1.182 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 3.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 12µs |
Supply Voltage Range | 2.5V to 11V ± 1.25V to ± 5.5V |
Comparator Case Style | NSOIC |
No. of Pins | 8Pins |
IC Output Type | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
COMPARATOR, MICROPOWER, DUAL, NSOIC-8 | element14 |
Ultra Low-Power, Single/Dual-S | Analog Devices |
Comparator, Micropower, Dual, Nsoic-8 | Newark Electronics |
Comparator Dual ?5.5V/11V 8-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX923ESA+T ?
Additional datasheets, footprints and schematics for MAX923ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX923ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX923ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX923ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX923ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX923ESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX923ESA+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Newark Electronics and Avnet Asia have stock available or on a lead time for MAX923ESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX923ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX923ESA+T ?
You can fill out our help required form which you can use to request a quote for MAX923ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.