Status: | Production |
---|---|
Series: | MAX9235 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 45mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Signaling Rate | 450Mbps |
Signal Input Type | LVCMOS LVTTL |
Output Level Type | LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10-Bit LVDS Serializer | Analog Devices |
Lvds Serializer, 10Bit, Tqfn-Ep-16 | Newark Electronics |
LVDS SERIALIZER, 10BIT, TQFN-EP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX9235ETE+?
Additional datasheets, footprints and schematics for MAX9235ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX9235ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9235ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9235ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9235ETE+ fall under?
The MAX9235ETE+ is listed under LVDS (Low Voltage Differential Signaling) Drivers and Receivers.
Can I view similar or alternative parts?
You can view similar parts to MAX9235ETE+ when available in the LVDS (Low Voltage Differential Signaling) Drivers and Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9235ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9235ETE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9235ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9235ETE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9235ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX9235ETE+?
You can fill out our help required form which you can use to request a quote for MAX9235ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.