Status: | Production |
---|---|
Series: | MAX921 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 12µs |
Supply Voltage Range | 2.5V to 11V ± 1.25V to ± 5.5V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra Low-Power, Single/Dual-S | Analog Devices |
MAX921EPA+,Analog Comparators | RS |
COMPARATOR, SINGLE, 12US, DIP | Farnell |
Comparator, Single, 12Us, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX921EPA+?
Additional datasheets, footprints and schematics for MAX921EPA+ are listed on our Part Details page. You can also find images and similar parts to MAX921EPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX921EPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX921EPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX921EPA+ fall under?
The MAX921EPA+ is listed under Comparators with Integrated Reference.
Can I view similar or alternative parts?
You can view similar parts to MAX921EPA+ when available in the Comparators with Integrated Reference range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX921EPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX921EPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX921EPA+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX921EPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX921EPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX921EPA+?
You can fill out our help required form which you can use to request a quote for MAX921EPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.