Status: | Active |
---|---|
Series: | MAX920 |
RoHS: | Unknown |
Ultra-Low Supply Current 380nA per Comparator (MAX919/MAX920) 750nA per Comparator with Reference (MAX917/MAX918) |
380nA per Comparator (MAX919/MAX920) |
750nA per Comparator with Reference (MAX917/MAX918) |
Guaranteed to Operate Down to +1.8V |
Internal 1.245V ±1.5% Reference (MAX917/MAX918) |
Input Voltage Range Extends 200mV Beyond-the-Rails |
CMOS Push-Pull Output with ±8mA Drive Capability (MAX917/MAX919) |
Open-Drain Output Versions Available (MAX918/MAX920) |
Crowbar-Current-Free Switching |
Internal Hysteresis for Clean Switching |
No Phase Reversal for Overdriven Inputs |
Space-Saving SOT23 Package |
tPD (ns) (typ) | 22000 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 1.8 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | Rail to Railto Neg. Rail |
ICC per Comp. (µA) (max) | 0.8 |
Logic Out | Open Drain |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/5 |
BudgetaryPrice (See Notes) | 0.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 17µs |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
COMPARATOR, SINGLE, 17US, SOT-23 | element14 |
SOT23, 1.8V, Nanopower, Beyond | Analog Devices |
MAX920EUK+T,Analog Comparators | RS |
Comparator, Single, 17Us, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX920EUK+T ?
Additional datasheets, footprints and schematics for MAX920EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX920EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX920EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX920EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX920EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX920EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX920EUK+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices, RS and Newark Electronics have stock available or on a lead time for MAX920EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX920EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX920EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX920EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.