Status: | Active |
---|---|
Series: | MAX9202 |
RoHS: | Unknown |
Fast 7ns Propagation Delay |
Low 9mW/Comparator Power Consumption |
Separate Analog and Digital Supplies |
Flexible Analog Supply: +5V to +10V or ±5V |
Input Voltage Range Includes Negative Supply Rail |
Negative Supply Rail |
TTL-Compatible Outputs |
TTL-Compatible Latch Inputs (MAX9202/MAX9203) |
Available in Space-Saving Packages 8-Pin SOT23 (MAX9203) 14-Pin TSSOP (MAX9202) 16-Pin TSSOP (MAX9201) |
8-Pin SOT23 (MAX9203) |
14-Pin TSSOP (MAX9202) |
16-Pin TSSOP (MAX9201) |
tPD (ns) (typ) | 7 |
---|---|
VOS (mV) (max) | 4 |
VSUPPLY (Total) (V) (min) | 4.75 |
VSUPPLY (Total) (V) (max) | 10.5 |
# Comparators | 2 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 4000 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/14TSSOP/14 |
BudgetaryPrice (See Notes) | 3.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 7ns |
Supply Voltage Range | 5V to 10V ± 4.75V to ± 5.25V |
Comparator Case Style | NSOIC |
No. of Pins | 14Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, 7ns, Low-Power Volta | Analog Devices |
Comparator, Dual, 7Ns, Nsoic | Newark Electronics |
COMPARATOR, DUAL, 7NS, NSOIC | element14 |
Where can I find additional details, specifications and documents for a MAX9202ESD+ ?
Additional datasheets, footprints and schematics for MAX9202ESD+ are listed on our Part Details page. You can also find images and similar parts to MAX9202ESD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9202ESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9202ESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9202ESD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9202ESD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9202ESD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9202ESD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9202ESD+ often in real-time on the comparison pages.
What if I can't find stock of MAX9202ESD+ ?
You can fill out our help required form which you can use to request a quote for MAX9202ESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.