Status: | Active |
---|---|
Series: | MAX9180 |
RoHS: | Unknown |
Tiny SC70 Package |
Ultra-Low Jitter 23psP-P Added Deterministic Jitter (223 - 1 PRBS) 0.6psRMS Added Random Jitter |
23psP-P Added Deterministic Jitter (223 - 1 PRBS) |
0.6psRMS Added Random Jitter |
0.5ns (min) Transition Time Minimizes Radiated Noise |
400Mbps Guaranteed Data Rate |
Fail-Safe Circuit Sets Output High for Undriven Inputs (Open, Terminated, or Shorted) |
Low 10mA Supply Current |
Low 6mA Supply Current in Fail-Safe |
Conforms to ANSI/EIA/TIA-644 LVDS Standard |
High-Impedance Inputs and Outputs in Power-Down Mode |
Signal Type (Rx) | LVDS |
---|---|
Signal Type (Tx) | LVDS |
Functions | Buffer |
# Rx | 1 |
# Tx | 1 |
Data Rates (Mbps) | 400 |
Propagation Delay (ps) (max) | 2800 |
VSUPPLY (V) | 3.3 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 3.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Repeater |
---|---|
Peak-to-Peak Jitter Max | 100ps |
Supply Current Max | 15mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SC-70 |
No. of Pins | 6Pins |
Signaling Rate | 400Mbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
400Mbps, Low-Jitter, Low-Noise | Analog Devices |
Lvds Repeater, 400Mbps, 3.6V, Sc70-6 | Newark Electronics |
LVDS REPEATER, 400MBPS, 3.6V, SC70-6 | element14 |
Where can I find additional details, specifications and documents for a MAX9180EXT+T ?
Additional datasheets, footprints and schematics for MAX9180EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX9180EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9180EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9180EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9180EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9180EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9180EXT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9180EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9180EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX9180EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX9180EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.