Status: | Active |
---|---|
Series: | MAX9157 |
RoHS: | Unknown |
32-TQFP and Space-Saving 32-QFN Packages |
52mV LVDS Input Hysteresis |
1ns (min) Transition Time (0% to 100%) Minimizes Reflections |
Guaranteed 7.2pF (max) Bus Load Capacitance |
Glitch-Free Power-Up and Power-Down |
Hot-Swappable, High-Impedance I/O with VCC = 0 or Open |
Guaranteed 200Mbps Driver Data Rate |
Fail-Safe Circuit |
Flow-Through Pinout |
Signal Type (Rx) | LVDS |
---|---|
Signal Type (Tx) | LVDS |
Functions | Transceiver |
# Rx | 4 |
# Tx | 4 |
Data Rates (Mbps) | 200 |
Propagation Delay (ps) (max) | 4100 |
VSUPPLY (V) | 3.3 |
Package/Pins | TQFP/32 |
BudgetaryPrice (See Notes) | 6.44 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Transceiver |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 95mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TQFP |
No. of Pins | 32Pins |
Signaling Rate | 200Mbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | 4kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad Bus LVDS Transceiver | Analog Devices |
Lvds Transceiver, 200Mbps, -40To85Deg C | Newark Electronics |
LVDS TRANSCEIVER, 200MBPS, -40TO85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX9157EHJ+ ?
Additional datasheets, footprints and schematics for MAX9157EHJ+ are listed on our Part Details page. You can also find images and similar parts to MAX9157EHJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9157EHJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9157EHJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9157EHJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9157EHJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9157EHJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9157EHJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9157EHJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX9157EHJ+ ?
You can fill out our help required form which you can use to request a quote for MAX9157EHJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.