Status: | Active |
---|---|
Series: | MAX9150 |
RoHS: | Unknown |
Ultra-Low 120psp-p (max) Total Jitter (Deterministic and Random) |
100ps (max) Skew Between Channels |
Guaranteed 400Mbps Data Rate |
60µA Shutdown Supply Current |
Conforms to EIA/TIA-644 LVDS Standard |
Single +3.3V Supply |
Fail-Safe Circuit Sets Output High for Undriven Inputs |
High-Impedance LVDS Input when VCC = 0V |
Signal Type (Rx) | LVDS |
---|---|
Signal Type (Tx) | LVDS |
Functions | Fan-Out Buffer |
# Rx | 1 |
# Tx | 10 |
Data Rates (Mbps) | 400 |
Propagation Delay (ps) (max) | 3500 |
VSUPPLY (V) | 3.3 |
Package/Pins | TSSOP/28 |
BudgetaryPrice (See Notes) | 8.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Repeater |
---|---|
Peak-to-Peak Jitter Max | 120ps |
Supply Current Max | 160mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Signaling Rate | 400Mbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Jitter, 10-Port LVDS Repea | Analog Devices |
Lvds Repeater, 400Mbps, 2.2Ns, Tssop-28 | Newark Electronics |
LVDS REPEATER, 400MBPS, 2.2NS, TSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a MAX9150EUI+ ?
Additional datasheets, footprints and schematics for MAX9150EUI+ are listed on our Part Details page. You can also find images and similar parts to MAX9150EUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9150EUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9150EUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9150EUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9150EUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9150EUI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9150EUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9150EUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX9150EUI+ ?
You can fill out our help required form which you can use to request a quote for MAX9150EUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.