Status: | Active |
---|---|
Series: | MAX9142 |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
1,511
in stock
|
Buy Now | |
element14
from US$2.91
|
1,511
in stock
|
Buy Now | |
Analog Devices
from US$2.45
|
1,327
in stock
|
Buy Now | |
CoreStaff
from US$1.57
|
106
in stock
|
Buy Now | |
RS
from US$2.25
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
-
|
Buy Now | |
Avnet Asia
from US$1.97
|
-
|
Buy Now |
Fast, 40ns Propagation Delay (10mV Overdrive) |
Low Power 150µA Supply Current Per Comparator (3V) |
150µA Supply Current Per Comparator (3V) |
Optimized for 3V and 5V Applications |
Rail-to-Rail Input Voltage Range |
Low, 500µV Offset Voltage |
Internal Hysteresis for Clean Switching |
Outputs Swing 300mV of Power Rails |
CMOS/TTL-Compatible Outputs |
Output Latch (MAX9141 Only) |
Shutdown Function (MAX9141 Only) |
Available in SC70 and SOT23 Packages |
AEC-Q100 Qualified (MAX9140AAXK/V+T Only) |
tPD (ns) (typ) | 40 |
---|---|
VOS (mV) (max) | 2 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 2 |
Input Range | Rail to Railto Neg. Rail |
ICC per Comp. (µA) (max) | 300 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/8 |
BudgetaryPrice (See Notes) | 1.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | - |
Output Power | - |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Base Number | 9142 |
Comparator Case Style | SOIC |
Comparator Type | Low Power |
IC Output Type | CMOS TTL |
No. of Comparators | 2 |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS TTL |
Response Time | 40ns |
Supply Current | 165µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
IC, COMPARATOR, LOW POWER, DUAL | element14 |
IC, COMPARATOR, LOW POWER, DUAL | Farnell |
40ns, Low-Power, 3V/5V, Rail-t | Analog Devices |
COMPARATOR DUAL R-R I/P 5.5V | RS |
Ic, Comparator, Low Power, Dual | Newark Electronics |
Comparator Dual R-R I/P 5.5V 8-Pin SOIC N | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX9142ESA+ ?
Additional datasheets, footprints and schematics for MAX9142ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX9142ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9142ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9142ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9142ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9142ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9142ESA+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices, CoreStaff and RS have stock available or on a lead time for MAX9142ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9142ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9142ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX9142ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.