Status: | Production |
---|---|
Series: | MAX9141 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 40ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | NSOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
40ns, Low-Power, 3V/5V, Rail-t | Analog Devices |
COMPARATOR, SINGLE, 40NS, NSOIC | element14 |
Comparator, Single, 40Ns, Nsoic | Newark Electronics |
MAX9141ESA+, Comparators | RS |
Where can I find additional details, specifications and documents for a MAX9141ESA+?
Additional datasheets, footprints and schematics for MAX9141ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX9141ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9141ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9141ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX9141ESA+ fall under?
The MAX9141ESA+ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to MAX9141ESA+ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9141ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9141ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX9141ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MAX9141ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9141ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9141ESA+?
You can fill out our help required form which you can use to request a quote for MAX9141ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.