Status: | Active |
---|---|
Series: | MAX9140 |
RoHS: | Unknown |
Fast, 40ns Propagation Delay (10mV Overdrive) |
Low Power 150µA Supply Current Per Comparator (3V) |
150µA Supply Current Per Comparator (3V) |
Optimized for 3V and 5V Applications |
Rail-to-Rail Input Voltage Range |
Low, 500µV Offset Voltage |
Internal Hysteresis for Clean Switching |
Outputs Swing 300mV of Power Rails |
CMOS/TTL-Compatible Outputs |
Output Latch (MAX9141 Only) |
Shutdown Function (MAX9141 Only) |
Available in SC70 and SOT23 Packages |
AEC-Q100 Qualified (MAX9140AAXK/V+T Only) |
tPD (ns) (typ) | 40 |
---|---|
VOS (mV) (max) | 2 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | Rail to Railto Neg. Rail |
ICC per Comp. (µA) (max) | 300 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85-40 to +125 |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 0.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 40ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
40ns, Low-Power, 3V/5V, Rail-t | Analog Devices |
Comparator, Single, 40Ns, Sot-23 | Newark Electronics |
COMPARATOR, SINGLE, 40NS, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a MAX9140AAUK+T ?
Additional datasheets, footprints and schematics for MAX9140AAUK+T are listed on our Part Details page. You can also find images and similar parts to MAX9140AAUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9140AAUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9140AAUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9140AAUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9140AAUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9140AAUK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9140AAUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9140AAUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX9140AAUK+T ?
You can fill out our help required form which you can use to request a quote for MAX9140AAUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.