Status: | Active |
---|---|
Series: | MAX9118 |
RoHS: | Unknown |
Space-Saving SC70 Package (Half the Size of SOT23) |
Ultra-Low Supply Current 350nA Per Comparator (MAX9119/MAX9120) 600nA Per Comparator with Reference (MAX9117/MAX9118) |
350nA Per Comparator (MAX9119/MAX9120) |
600nA Per Comparator with Reference (MAX9117/MAX9118) |
Guaranteed to Operate Down to +1.6V |
Internal 1.252V ±1.75% Reference (MAX9117/MAX9118) |
Input Voltage Range Extends 200mV Beyond-the-Rails |
CMOS Push-Pull Output with ±5mA Drive Capability (MAX9117/MAX9119) |
Open-Drain Output Versions Available (MAX9118/MAX9120) |
Crowbar-Current-Free Switching |
Internal Hysteresis for Clean Switching |
No Phase Reversal for Overdriven Inputs |
tPD (µs) (typ) | 40 |
---|---|
VOS (mV) (max) | 10 |
VSUPPLY (V) (min) | 1.8 |
VSUPPLY (V) (max) | 5.5 |
# Comparators | 1 |
Thresh. (V) | 1.252 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 1.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 16µs |
Supply Voltage Range | 1.6V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SC70, 1.6V, Nanopower, Beyond- | Analog Devices |
COMPARATOR, SINGLE, 16US, SC-70 | element14 |
Comparator, Single, 16Us, Sc-70 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9118EXK+T ?
Additional datasheets, footprints and schematics for MAX9118EXK+T are listed on our Part Details page. You can also find images and similar parts to MAX9118EXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9118EXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9118EXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9118EXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9118EXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9118EXK+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX9118EXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9118EXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX9118EXK+T ?
You can fill out our help required form which you can use to request a quote for MAX9118EXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.