Status: | Active |
---|---|
Series: | MAX9112 |
RoHS: | Unknown |
Low 250ps (max) Pulse Skew for High-Resolution Imaging and High-Speed Interconnect |
Space-Saving 8-Pin SOT23 and SO Packages |
Pin-Compatible Upgrades to DS90LV017/017A and DS90LV027/027A (SO Packages) |
Guaranteed 500Mbps Data Rate |
Low 22mW Power Dissipation at 3.3V (31mW for MAX9112) |
Conform to EIA/TIA-644 Standard |
Single +3.3V Supply |
Flow-Through Pinout Simplifies PC Board Layout |
Driver Outputs High Impedance when Powered Off |
Signal Type (Rx) | CMOSLVTTL |
---|---|
Signal Type (Tx) | LVDS |
Functions | Level Translator |
# Rx | 2 |
# Tx | 2 |
Data Rates (Mbps) | 500 |
Propagation Delay (ps) (max) | 2500 |
VSUPPLY (V) | 3.3 |
Package/Pins | SOIC (N)/8SOT23/8 |
BudgetaryPrice (See Notes) | 4.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Driver |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 13mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Signaling Rate | 500Mbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | 11kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual LVDS Line Driver U-Low Skew | RS |
Lvds Driver, 500Mbps, 3.6V, Nsoic-8 | Newark Electronics |
LVDS DRIVER, 500MBPS, 3.6V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX9112ESA+ ?
Additional datasheets, footprints and schematics for MAX9112ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX9112ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9112ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9112ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9112ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9112ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9112ESA+ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX9112ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9112ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9112ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX9112ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.