Status: | Active |
---|---|
Series: | MAX9100 |
RoHS: | Unknown |
Ultra-Low Voltage: Guaranteed Down to 1.0V |
Low Quiescent Current: 5µA |
Optimized for Single-Cell Battery-Powered Systems |
Wide Input Common-Mode Range |
CMOS Rail-to-Rail Output Swing (MAX9100) |
Open-Drain Output (MAX9101) |
4µs Propagation Delay |
High Output Drive Capability: 5mA Sink and Source (MAX9100) |
No Output Phase Reversal for Overdriven Inputs |
Available in Tiny SOT23-5 Package |
tPD (ns) (typ) | 3700 |
---|---|
VOS (mV) (max) | 10 |
VSUPPLY (Total) (V) (min) | 1 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 12 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 4.5µs |
Supply Voltage Range | 1V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Rail to Rail |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
COMPARATOR, SINGLE, 4.5US, SOT-23 | element14 |
+1.0V Micropower SOT23 Compara | Analog Devices |
Comparator, Single, 4.5Us, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX9100EUK+T ?
Additional datasheets, footprints and schematics for MAX9100EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX9100EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9100EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9100EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9100EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9100EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9100EUK+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX9100EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9100EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX9100EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX9100EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.