MAX9092AKA+T by Analog Devices

General-Purpose, Low-Voltage, Dual/Quad, Tiny Pack Comparators


The MAX9092/MAX9093/MAX9094/MAX9095 comparators are pin-for-pin compatible replacements for the LMX393/LMX393H/LMX339/LMX339H, respectively. The MAX9093/MAX9095 have the added benefit of internal hysteresis to provide noise immunity, preventing output oscillations even with slow-moving input signals. Advantages of the ICs include low supply voltage, small package, and low cost. They also offer a wide supply voltage range, wide operating temperature range, competitive CMRR and PSRR, response time characteristics, input offset, low noise, output saturation voltage, input bias current, and RF immunity. The ICs are available in both 8-pin SOT23/µMAX® and 14-pin TSSOP/SO packages.

Where to Buy

Prices starting from US$1.37

Distributor Stock
Logo for Farnell
Farnell
from US$1.37
949
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.50
-
Buy Now

Features

Guaranteed +1.8V to +5.5V Performance
-40°C to +125°C Automotive Temperature Range
Low Supply Current (65µA/Channel at VDD = +5.0V)
Input Common-Mode Voltage Range Includes Ground
No Phase Reversal for Overdriven Inputs
Low Output Saturation Voltage (120mV)
Internal 2mV Hysteresis (MAX9093/MAX9095)
Fast 100ns Propagation Delay
Open-Drain Outputs
8-Pin SOT23/µMAX Package and 14-Pin TSSOP/SO Package

Specifications

tPD (ns) (typ) 110
VOS (mV) (max) 7
VSUPPLY (Total) (V) (min) 1.8
VSUPPLY (Total) (V) (max) 5.5
# Comparators 2
Input Range to Neg. Rail
ICC per Comp. (µA) (max) 100
Logic Out Open Drain
Oper. Temp. (°C) -40 to +125
Package/Pins SOT23/8UMAX/8
BudgetaryPrice (See Notes) 1.11


MAX9092AKA+T Amplifiers & Comparators by Analog Devices

COMPARATOR DUAL 110NS SOT-23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Comparator Type General Purpose
No. of Comparators 2 Comparators, 2
Response Time 110ns
Supply Voltage Range 1.8V to 5.5V
Comparator Case Style SOT-23
No. of Pins 8Pins
IC Output Type Open Drain
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

COMPARATOR, DUAL, 110NS, SOT-23 | Farnell
Comparator, Dual, 110Ns, Sot-23 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX9092AKA+T ?

Additional datasheets, footprints and schematics for MAX9092AKA+T are listed on our Part Details page. You can also find images and similar parts to MAX9092AKA+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX9092AKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9092AKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9092AKA+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX9092AKA+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX9092AKA+T have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX9092AKA+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX9092AKA+T often in real-time on the comparison pages.

What if I can't find stock of MAX9092AKA+T ?

You can fill out our help required form which you can use to request a quote for MAX9092AKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay