Status: | Active |
---|---|
Series: | MAX908 |
RoHS: | Unknown |
40ns Propagation Delay |
700µA (3.5mW) Supply Current per Comparator |
Single 4.5V to 5.5V Supply Operation (or ±5V, MAX909 only) |
Wide Input Range Includes Ground (or -5V, MAX909 only) |
Low, 500µV Offset Voltage |
Internal Hysteresis Provides Clean Switching |
TTL-Compatible Outputs (Complementary on MAX909) |
Input and Output Short-Circuit Protection |
Internal Latch (MAX909 only) |
tPD (ns) (typ) | 40 |
---|---|
VOS (mV) (max) | 2 |
VSUPPLY (Total) (V) (min) | 4.5 |
VSUPPLY (Total) (V) (max) | 11 |
# Comparators | 4 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 1000 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 3.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 40ns |
Supply Voltage Range | 4.5V to 5.5V |
Comparator Case Style | NSOIC |
No. of Pins | 14Pins |
IC Output Type | Push Pull |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual/Quad/Single, High-Speed, | Analog Devices |
COMPARATOR, QUAD, 40NS, NSOIC | Farnell |
Comparator, Quad, 40Ns, Nsoic | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX908CSD+ ?
Additional datasheets, footprints and schematics for MAX908CSD+ are listed on our Part Details page. You can also find images and similar parts to MAX908CSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX908CSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX908CSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX908CSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX908CSD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX908CSD+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX908CSD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX908CSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX908CSD+ ?
You can fill out our help required form which you can use to request a quote for MAX908CSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.