Status: | Active |
---|---|
Series: | MAX907 |
RoHS: | Unknown |
40ns Propagation Delay |
700µA (3.5mW) Supply Current per Comparator |
Single 4.5V to 5.5V Supply Operation (or ±5V, MAX909 only) |
Wide Input Range Includes Ground (or -5V, MAX909 only) |
Low, 500µV Offset Voltage |
Internal Hysteresis Provides Clean Switching |
TTL-Compatible Outputs (Complementary on MAX909) |
Input and Output Short-Circuit Protection |
Internal Latch (MAX909 only) |
tPD (ns) (typ) | 40 |
---|---|
VOS (mV) (max) | 2 |
VSUPPLY (Total) (V) (min) | 4.5 |
VSUPPLY (Total) (V) (max) | 11 |
# Comparators | 2 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 1000 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 40ns |
Supply Voltage Range | 4.5V to 5.5V |
Comparator Case Style | NSOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual/Quad/Single, High-Speed, | Analog Devices |
Comparator, Dual, 40Ns, Nsoic | Newark Electronics |
COMPARATOR, DUAL, 40NS, NSOIC | element14 |
Where can I find additional details, specifications and documents for a MAX907ESA+ ?
Additional datasheets, footprints and schematics for MAX907ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX907ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX907ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX907ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX907ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX907ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX907ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX907ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX907ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX907ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX907ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.