Status: | Active |
---|---|
Series: | MAX9075 |
RoHS: | Unknown |
580ns Propagation Delay from Only 3µA |
2.1V to 5.5V Single-Supply Operation |
Ground-Sensing Inputs |
Rail-to-Rail Outputs |
No Output Phase Inversion for Overdriven Inputs |
No Differential Clamp Across Inputs |
Available in Ultra-Small Packages 5-Pin SC70 (MAX9075) 8-Pin SOT23 (MAX9077) |
5-Pin SC70 (MAX9075) |
8-Pin SOT23 (MAX9077) |
tPD (ns) (typ) | 580 |
---|---|
VOS (mV) (max) | 8 |
VSUPPLY (Total) (V) (min) | 2.1 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 5.2 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 1.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 580ns |
Supply Voltage Range | 2.1V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Rail to Rail |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LCost U-Small 3µA Sgle-Supply Comparator | RS |
COMPARATOR, SINGLE, 580NS, SC-70 | Farnell |
Where can I find additional details, specifications and documents for a MAX9075EXK+T ?
Additional datasheets, footprints and schematics for MAX9075EXK+T are listed on our Part Details page. You can also find images and similar parts to MAX9075EXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9075EXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9075EXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9075EXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9075EXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9075EXK+T have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for MAX9075EXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9075EXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX9075EXK+T ?
You can fill out our help required form which you can use to request a quote for MAX9075EXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.