Status: | Active |
---|---|
Series: | MAX9041 |
RoHS: | Unknown |
Comparator + Precision Reference in UCSP/SOT23 |
2.5V to 5.5V Single-Supply Operation (MAX9038–MAX9043) |
Low Supply Current (MAX9038/MAX9039/MAX9040/MAX9041/MAX9050/MAX9051) 40µA Quiescent 50µA with 100kHz Switching Open-Drain Output MAX9038 |
40µA Quiescent |
50µA with 100kHz Switching |
Open-Drain Output MAX9038 |
400ns Propagation Delay |
Rail-to-Rail Inputs |
Rail-to-Rail Output Stage Sinks and Sources 8mA |
Internal ±3mV Hysteresis |
Voltage Reference Offers ±0.4% (max) Initial Accuracy (A Grade) 6ppm/°C (typ) Temperature Coefficient (A Grade) Stable for 0 to 4.7nF Capacitive Loads |
±0.4% (max) Initial Accuracy (A Grade) |
6ppm/°C (typ) Temperature Coefficient (A Grade) |
Stable for 0 to 4.7nF Capacitive Loads |
tPD (µs) (typ) | 0.4 |
---|---|
VOS (mV) (max) | 7 |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 5.5 |
# Comparators | 1 |
Thresh. (V) | 2.048 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/6 |
BudgetaryPrice (See Notes) | 1.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 450ns |
Supply Voltage Range | 2.5V to 5.5V |
Comparator Case Style | NSOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Micropower, Single-Supply, UCS | Analog Devices |
Comparator, Single, 450Ns, Nsoic-8 | Newark Electronics |
COMPARATOR, SINGLE, 450NS, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX9041AESA+ ?
Additional datasheets, footprints and schematics for MAX9041AESA+ are listed on our Part Details page. You can also find images and similar parts to MAX9041AESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9041AESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9041AESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9041AESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9041AESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9041AESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9041AESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9041AESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX9041AESA+ ?
You can fill out our help required form which you can use to request a quote for MAX9041AESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.