Status: | Active |
---|---|
Series: | MAX9030 |
RoHS: | Unknown |
Low-Cost Solution Available in Space-Saving SC70 Packages (MAX9030/MAX9031) |
+2.5 to +5.5V Single-Supply Voltage Range |
Comparator Output Swings Rail-to-Rail |
Internal 4mV Comparator Hysteresis |
188ns Propagation Delay |
Low 35µA Supply Current |
No Phase Reversal for Overdriven Inputs |
Space-Saving Packages 5-Pin SC70 (MAX9031) 6-Pin SC70 (MAX9030) 8-Pin SOT23 (MAX9032) 14-Pin TSSOP (MAX9034) |
5-Pin SC70 (MAX9031) |
6-Pin SC70 (MAX9030) |
8-Pin SOT23 (MAX9032) |
14-Pin TSSOP (MAX9034) |
tPD (ns) (typ) | 188 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 2.5 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 55 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SC70/6SOT23/6 |
BudgetaryPrice (See Notes) | 0.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 188ns |
Supply Voltage Range | 2.5V to 5.5V ± 1.25V to ± 2.75V |
Comparator Case Style | SC-70 |
No. of Pins | 6Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, Ultra-Small, Single/ | Analog Devices |
Comparator, Single, 188Ns, Sc-70 | Newark Electronics |
COMPARATOR, SINGLE, 188NS, SC-70 | element14 |
Where can I find additional details, specifications and documents for a MAX9030AXT+T ?
Additional datasheets, footprints and schematics for MAX9030AXT+T are listed on our Part Details page. You can also find images and similar parts to MAX9030AXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9030AXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9030AXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9030AXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9030AXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9030AXT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9030AXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9030AXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX9030AXT+T ?
You can fill out our help required form which you can use to request a quote for MAX9030AXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.