Status: | Active |
---|---|
Series: | MAX9027 |
RoHS: | Unknown |
Space-Saving UCSP Package (1mm x 1.52mm) |
Ultra-Low Supply Current 0.6µA (MAX9027/MAX9028) 1µA with Reference (MAX9025/MAX9026) |
0.6µA (MAX9027/MAX9028) |
1µA with Reference (MAX9025/MAX9026) |
Guaranteed to Operate Down to +1.8V |
Internal 1.236V ±1% Reference (MAX9025/MAX9026) |
Input Voltage Range Extends 200mV Beyond-the-Rails |
CMOS Push-Pull Output with ±5mA Drive Capability (MAX9025/MAX9027) |
Open-Drain Output Versions Available (MAX9026/MAX9028) |
Crowbar-Current-Free Switching |
Internal Hysteresis for Clean Switching |
No Phase Reversal for Overdriven Inputs |
tPD (ns) (typ) | 14000 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (Total) (V) (min) | 1.8 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | Rail to Railto Neg. Rail |
ICC per Comp. (µA) (max) | 1 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UCSP (B)/6 |
BudgetaryPrice (See Notes) | 0.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 16µs |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | UCSP |
No. of Pins | 6Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
UCSP, 1.8V, Nanopower, Beyond- | Analog Devices |
Comparator, Single, 16Us, Ucsp-6 | Newark Electronics |
COMPARATOR, SINGLE, 16US, UCSP-6 | element14 |
Comparator Single R-R I/O 5.5V 6-Pin UCSP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX9027EBT+T ?
Additional datasheets, footprints and schematics for MAX9027EBT+T are listed on our Part Details page. You can also find images and similar parts to MAX9027EBT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9027EBT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9027EBT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9027EBT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9027EBT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9027EBT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX9027EBT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9027EBT+T often in real-time on the comparison pages.
What if I can't find stock of MAX9027EBT+T ?
You can fill out our help required form which you can use to request a quote for MAX9027EBT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.