Status: | Active |
---|---|
Series: | MAX9021 |
RoHS: | Unknown |
Low-Cost Solution Available in Space-Saving SC70 Packages (Half the Size of SOT23) |
Low 2.8µA Supply Current |
3µs Propagation Delay |
Internal 4mV Comparator Hysteresis |
Comparator Output Swings Rail-to-Rail |
2.5 to 5.5V Single-Supply Voltage Range |
No Phase Reversal for Overdriven Inputs |
Space-Saving Packages 5-Pin SC70 (MAX9021) 8-Pin SOT23 (MAX9022) 8-Pin µMAX (MAX9022) 14-Pin TSSOP (MAX9024) |
5-Pin SC70 (MAX9021) |
8-Pin SOT23 (MAX9022) |
8-Pin µMAX (MAX9022) |
14-Pin TSSOP (MAX9024) |
tPD (ns) (typ) | 3000 |
---|---|
VOS (mV) (max) | 8 |
VSUPPLY (Total) (V) (min) | 2.5 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Comparators | 1 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 5 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 0.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 3µs |
Supply Voltage Range | 2.5V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifier Case Style | SOT-23 |
Base Number | 9021 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2.8µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Micropower, Ultra-Small, Singl | Analog Devices |
Comparator, 3Us, -40 To 125Deg C | Newark Electronics |
IC, COMPARATOR, MICROPOWER, SINGLE | element14 |
IC, COMPARATOR, MICROPOWER, SINGLE | Farnell |
Where can I find additional details, specifications and documents for a MAX9021AUK+T ?
Additional datasheets, footprints and schematics for MAX9021AUK+T are listed on our Part Details page. You can also find images and similar parts to MAX9021AUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9021AUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9021AUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9021AUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9021AUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9021AUK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9021AUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9021AUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX9021AUK+T ?
You can fill out our help required form which you can use to request a quote for MAX9021AUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.