Status: | Active |
---|---|
Series: | MAX901 |
RoHS: | Unknown |
8ns (typ) Propagation Delay |
18mW/Comparator Power Consumption (+5V, typ) |
Separate Analog and Digital Supplies |
Flexible Analog Supply: +5V to +10V or ±5V |
Input Range Includes Negative Supply Rail |
TTL-Compatible Outputs |
TTL-Compatible Latch Inputs (Except MAX901) |
tPD (ns) (typ) | 8 |
---|---|
VOS (mV) (max) | 2 |
VSUPPLY (Total) (V) (min) | 5 |
VSUPPLY (Total) (V) (max) | 10 |
# Comparators | 4 |
Input Range | to Neg. Rail |
ICC per Comp. (µA) (max) | 4000 |
Logic Out | Push-Pull |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 7.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 8ns |
Supply Voltage Range | 5V to 10V ± 4.75V to ± 5.25V |
Comparator Case Style | NSOIC |
No. of Pins | 16Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MAX901AESE+,Analog Comparators | RS |
COMPARATOR, QUAD, 8NS, NSOIC | Farnell |
Comparator, Quad, 8Ns, Nsoic | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX901AESE+ ?
Additional datasheets, footprints and schematics for MAX901AESE+ are listed on our Part Details page. You can also find images and similar parts to MAX901AESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX901AESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX901AESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX901AESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX901AESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX901AESE+ have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX901AESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX901AESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX901AESE+ ?
You can fill out our help required form which you can use to request a quote for MAX901AESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.