Status: | Active |
---|---|
Series: | MAX9015A |
RoHS: | Unknown |
Ultra-Low Total Supply Current 0.85µA (MAX9019/MAX9020) 1.0µA (MAX9015A/MAX9016A) 1.2µA (MAX9017/MAX9018) |
0.85µA (MAX9019/MAX9020) |
1.0µA (MAX9015A/MAX9016A) |
1.2µA (MAX9017/MAX9018) |
Guaranteed Operation Down to 1.8V |
Precision VOS < 5mV (max) |
Internal 1.236V ±1% Reference (A Grade) |
Input Voltage Range Extends 200mV Beyond-the-Rails |
CMOS Push-Pull Output with ±6mA Drive Capability (MAX9015/MAX9017/MAX9019) |
Open-Drain Output Versions Available (MAX9016/MAX9018/MAX9020) |
Crowbar-Current-Free Switching |
Internal 4mV Hysteresis for Clean Switching |
No Phase Reversal for Overdriven Inputs |
Dual Versions in Space-Saving 8-Pin SOT23 Package |
AEC-Q100 Grade 3 Qualified, Refer to Ordering Information for the List of /V Parts |
tPD (µs) (typ) | 30 |
---|---|
VOS (mV) (max) | 5 |
VSUPPLY (V) (min) | 1.8 |
VSUPPLY (V) (max) | 5.5 |
# Comparators | 1 |
Thresh. (V) | 1.24 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 28µs |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Comparator, R To R, Single, 28Us, Sot-23 | Newark Electronics |
COMPARATOR, R TO R, SINGLE, 28US, SOT-23 | element14 |
SOT23, Dual, Precision, 1.8V, | Analog Devices |
Comparator Single R-R O/P 5.5V 8-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX9015AEKA+T ?
Additional datasheets, footprints and schematics for MAX9015AEKA+T are listed on our Part Details page. You can also find images and similar parts to MAX9015AEKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9015AEKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9015AEKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9015AEKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9015AEKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9015AEKA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Avnet Asia have stock available or on a lead time for MAX9015AEKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9015AEKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX9015AEKA+T ?
You can fill out our help required form which you can use to request a quote for MAX9015AEKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.