Status: | Active |
---|---|
Series: | MAX9004 |
RoHS: | Unknown |
Op Amp + Comparator + Reference in Space-Saving µMAX® Package |
+2.5V to +5.5V Single-Supply Voltage Range |
340µA Supply Current (MAX9002/MAX9005) |
Unity-Gain Stable (GBW = 1.25MHz) and Decompensated (AV > 10V/V, GBW = 8MHz) Options |
Op-Amp/Comparator Outputs Swing Rail-to-Rail |
Ground-Sensing Inputs for Both Op Amp and Comparator |
Op Amp Stable with Capacitive Loads up to 250pF |
Internal ±2mV Comparator Hysteresis |
Fast 185ns Propagation-Delay Comparator |
No Phase Reversal for Overdriven Inputs (Both Op Amp and Comparator) |
Internal 1.230V Precision Reference (MAX9000/MAX9001/MAX9003/MAX9004) ±1% Initial Accuracy Low 8ppm/°C Temperature Drift Sink or Source up to 1mA Stable for Capacitive Loads up to 100nF |
±1% Initial Accuracy |
Low 8ppm/°C Temperature Drift |
Sink or Source up to 1mA |
Stable for Capacitive Loads up to 100nF |
Internal Reference (1.2V ±2%) | Yes |
---|---|
ICC per Comp. (µA) (max) | 550 |
VCMVR (V) | -0.15 to VCC-1.2 |
Op. Amp. GBW (kHz) (typ) | 8000 |
AVCL (min) | 10 |
Op. Amp. VOS (mV) (max) | 1.5 |
Op. Amp. IBIAS (pA) (max) | 2000 |
Op. Amp. VNOISE (nV/√Hz) | 36 @ 10kHz |
Comparator tPD (µs) | 0.185 |
Comparator VOUT @Load (V) (typ) | 0.005 to VCC-0.005 @ 100µA |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/14UMAX/10 |
BudgetaryPrice (See Notes) | 3.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | OP Amp Comparator Voltage Reference |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
IC Package Type | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Op Amp/Comparator/Voltage Ref, Umax-8 | Newark Electronics |
OP AMP/COMPARATOR/VOLTAGE REF, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX9004EUB+ ?
Additional datasheets, footprints and schematics for MAX9004EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX9004EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9004EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9004EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9004EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9004EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9004EUB+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9004EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9004EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX9004EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX9004EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.