MAX9000ESA+

Semiconductors - ICs

> IC Sensors

> IC Temperature Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX9000ESA+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX9000ESA+
Series Information for MAX9000ESA+ - Maxim Integrated

Description

OP AMP/COMPARATOR/VOLTAGE REF NSOIC-8
The MAX9000 family features the combination of a high- speed operational amplifier, a 185ns comparator, and a precision 1.230V reference. These devices operate from a single +2.5V to +5.5V supply and draw less than 500µA of quiescent current. The MAX9001/MAX9004 feature a shut- down mode that reduces supply current to 2µA and puts the outputs into a high-impedance state, making them ideal for portable and battery-powered applications. The amplifiers in the MAX9000/MAX9001/MAX9002 are unity-gain stable with a 1.25MHz gain-bandwidth product, while the amplifiers in the MAX9003/MAX9004/MAX9005 are stable for closed-loop gains of +10V/V or greater with an 8MHz gain-bandwidth product. The input common- mode voltage extends from 150mV below the negative supply to within 1.2V of the positive supply for the amplifi- er, and to within 1.1V for the comparator. The amplifier and comparator outputs can swing Rail-to-Rail® and deliver up to ±2.5mA and ±4.0mA, respectively, to an external load while maintaining excellent DC accuracy. The unique design of the comparator output stage substantially reduces switching current during output transitions, virtually eliminating power-supply glitches. The comparator’s ±2mV of built-in hysteresis provides noise immunity and prevents oscillations even with a slow-moving input signal. The MAX9000/MAX9001/ MAX9003/MAX9004 have an internal 1.230V ±1% preci- sion reference with a low 8ppm/°C temperature coeffi- cient that can sink or source up to 1mA. The amplifier and reference are stable with capacitive loads up to 250pF and 100nF, respectively. The comparator’s inverting input is internally connected to the reference output in the MAX9000/MAX9003.

Specifications

IC Function:
OP Amp Comparator Voltage Reference
Supply Voltage Min:
2.5V
Supply Voltage Max:
5.5V
IC Package Type:
NSOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

OP Amp and Comparator 8-Pin SOIC N

Avnet America product

Avnet Europe

OP Amp and Comparator 8-Pin SOIC N

Avnet Europe product

Future Electronics

Low-Power, High-Speed, Single-Supply Op Amp Comparator Reference ICs