Status: | Active |
---|---|
Series: | MAX8969 |
RoHS: | Unknown |
Flexible System Integration Up to 1A Output Current 2.5V to 5.5V Input Voltage Range 3.3V to 5.7V Output Voltage Options |
Up to 1A Output Current |
2.5V to 5.5V Input Voltage Range |
3.3V to 5.7V Output Voltage Options |
Integrated Protection Increases System Robustness Undervoltage Lockout (UVLO) Short-Circuit Protection Overtemperature Shutdown |
Undervoltage Lockout (UVLO) |
Short-Circuit Protection |
Overtemperature Shutdown |
High Efficiency and Low Quiescent Current Extends Battery Life Over 90% Efficiency with Internal Synchronous Rectifier 60µA IQ in Automatic Track Mode 45µA IQ in Step-Up Mode 30µA IQ in Track Mode 1µA Shutdown Current Skip Mode Under Light Load Condition Improves Efficiency True Shutdown™ Prevents Current Flow from OUT_ to LX_ Soft-Start Limits Inrush Current to 480mA |
Over 90% Efficiency with Internal Synchronous Rectifier |
60µA IQ in Automatic Track Mode |
45µA IQ in Step-Up Mode |
30µA IQ in Track Mode |
1µA Shutdown Current |
Skip Mode Under Light Load Condition Improves Efficiency |
True Shutdown™ Prevents Current Flow from OUT_ to LX_ |
Soft-Start Limits Inrush Current to 480mA |
Small Package and High Frequency Operation Reduce Board Space 9-Bump 1.25mm × 1.25mm WLP Package 3MHz PWM Switching Frequency Small External Components |
9-Bump 1.25mm × 1.25mm WLP Package |
3MHz PWM Switching Frequency |
Small External Components |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 3.3 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | Preset |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.045 |
Shutdown Mode Supply Current (µA) (typ) | 0.8 |
Shutdown Mode Supply Current (µA) (max) | 5 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 3000 |
Package/Pins | WLP/9 |
BudgetaryPrice (See Notes) | 0.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | WLP |
No. of Pins | 9Pins |
Output Current | 1A |
Output Voltage Nom. | 5V |
Switching Frequency | 3MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1A Boost Converter for low inp | Analog Devices |
Dc/Dc Conv, Boost, 3Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, BOOST, 3MHZ, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX8969EWL50+T ?
Additional datasheets, footprints and schematics for MAX8969EWL50+T are listed on our Part Details page. You can also find images and similar parts to MAX8969EWL50+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8969EWL50+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8969EWL50+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8969EWL50+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8969EWL50+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8969EWL50+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8969EWL50+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8969EWL50+T often in real-time on the comparison pages.
What if I can't find stock of MAX8969EWL50+T ?
You can fill out our help required form which you can use to request a quote for MAX8969EWL50+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.