Status: | Active |
---|---|
Series: | MAX895L |
RoHS: | Unknown |
+2.7V to +5.5V Input Range |
Programmable Current Limits |
Low Supply Current: 16µA IQ at VIN = 3.3V 0.1µA with Switch Off |
16µA IQ at VIN = 3.3V |
0.1µA with Switch Off |
Thermal Shutdown |
Current Limit (mA) (min) | 250 |
---|---|
Current Limit (mA) (max) | 250 |
# Power Switches | 2 |
Fault Indicator | No |
Current Limit Accuracy (%) | 15 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.05 |
RON (Ω) (typ) | 0.25 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (15-Jan-2018) |
---|
Dual, Current-Limited, High-Si | Analog Devices |
Power Load Sw, High Side, -40 To 85Deg C | Newark Electronics |
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C | element14 |
Current Limit SW 1-IN 2-OUT 2.7V to 5.5V 0.25A 8-Pin SOIC N | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX895LESA+ ?
Additional datasheets, footprints and schematics for MAX895LESA+ are listed on our Part Details page. You can also find images and similar parts to MAX895LESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX895LESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX895LESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX895LESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX895LESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX895LESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX895LESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX895LESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX895LESA+ ?
You can fill out our help required form which you can use to request a quote for MAX895LESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.