Status: | Active |
---|---|
Series: | MAX894L |
RoHS: | Unknown |
+2.7V to +5.5V Input Range |
Programmable Current Limits |
Low Supply Current: 16µA IQ at VIN = 3.3V 0.1µA with Switch Off |
16µA IQ at VIN = 3.3V |
0.1µA with Switch Off |
Thermal Shutdown |
Current Limit (mA) (min) | 500 |
---|---|
Current Limit (mA) (max) | 500 |
# Power Switches | 2 |
Fault Indicator | No |
Current Limit Accuracy (%) | 15 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.1 |
RON (Ω) (typ) | 0.12 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 500mA |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, Current-Limited, High-Si | Analog Devices |
Mosfet Power Switch, High Side, Nsoic-8 | Newark Electronics |
MOSFET POWER SWITCH, HIGH SIDE, NSOIC-8 | element14 |
2xHigh-Side Sw. 0,5A -40/+85°C SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX894LESA+ ?
Additional datasheets, footprints and schematics for MAX894LESA+ are listed on our Part Details page. You can also find images and similar parts to MAX894LESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX894LESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX894LESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX894LESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX894LESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX894LESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX894LESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX894LESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX894LESA+ ?
You can fill out our help required form which you can use to request a quote for MAX894LESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.