MAX8934EETI+

Electronic & Electrical Components

> Semiconductors - ICs

> Battery Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX8934EETI+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX8934EETI+
Series Information for MAX8934EETI+ - Maxim Integrated

Description

CHRGR BATT W TEMP MNTR 4.35V 28TQFN
The MAX8934_ dual-input Li+/Li-Poly linear battery char- gers with Smart Power SelectorK safely charge a single Li+/Li-Poly cell in accordance with JEITA recommenda- tions. The MAX8934_ monitors the battery temperature (TBATT) while charging, and automatically adjusts the fast-charge current and charge termination voltage as the battery temperature varies. The MAX8934_ also monitors the battery temperature while the battery is discharging, and provides a warning flag (OT) to the system in the event that the battery is over temperature. Two safety pro- files are supported (see Figure 6 for details). An ultra-low IQ, always-on LDO provides an additional 3.3V supply for system power. The MAX8934_ operates with either separate inputs for USB and AC adapter power*, or from a single input that accepts both. All power switches for charging and switching the load between battery and external power are included on-chip. No external MOSFETs are required. The MAX8934_ features a Smart Power Selector to make the best use of limited USB or adapter power. Input cur- rent limit and battery charge current limit are indepen- dently set. Input power not used by the system charges the battery. Charge current limit and DC current limit can be set up to 1.5A and 2A, respectively, while USB input current can be set to 100mA or 500mA for the MAX8934A/ MAX8934B/MAX8934C/MAX8934E and up to 1.5A (max) for the MAX8934D. Automatic input selection switches the system load from battery to external power. The MAX8934A provides a SYS output voltage of 5.3V, while the MAX8934B–MAX8934E provides a SYS output voltage of 4.35V. Other features include overvoltage protection (OVP), open-drain charge status and fault outputs, power-OK monitors, charge timers, and a battery thermistor moni- tor. Additionally, on-chip thermal limiting reduces the battery charge-rate to prevent charger overheating. The MAX8934_ is available in a 28-pin, 4mm x 4mm, TQFN package.

Specifications

Battery Type:
Li-Ion Li-Pol
Input Voltage:
6.6V
Battery Charge Voltage:
4.35V
Charge Current Max:
500mA
Battery IC Case Style:
TQFN
No. of Pins:
28Pins
No. of Series Cells:
1
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)
Operating Temperature Range:
-40°C to +85°C

Alternate Descriptions

Avnet America

Battery Monitoring Li-Ion/Li-Pol 1.5mA 4.2V 28-Pin TQFN EP

Avnet America product

Avnet Europe

Battery Monitoring Li-Ion/Li-Pol 1.5mA 4.2V 28-Pin TQFN EP

Avnet Europe product

Future Electronics

Dual-Input Linear Chargers, Smart Power Selector with Advanced BatteryTemperatur