Status: | Production |
---|---|
Series: | MAX8903G |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 16V |
Battery Charge Voltage | 16V |
Charge Current Max | 2A |
Battery IC Case Style | TQFN |
No. of Pins | 28Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BATTERY CHARGER, LI-ION, 2A, TQFN-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX8903GETI+?
Additional datasheets, footprints and schematics for MAX8903GETI+ are listed on our Part Details page. You can also find images and similar parts to MAX8903GETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8903GETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8903GETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX8903GETI+ fall under?
The MAX8903GETI+ is listed under USB Power Manager (PowerPath, Battery Charger).
Can I view similar or alternative parts?
You can view similar parts to MAX8903GETI+ when available in the USB Power Manager (PowerPath, Battery Charger) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8903GETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8903GETI+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX8903GETI+ have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for MAX8903GETI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8903GETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX8903GETI+?
You can fill out our help required form which you can use to request a quote for MAX8903GETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.